Capital Lighting, Inc. LS-1456GOLD Sconces-Single Glass 668417

Description
PRODUCT DETAILS / SPECS Bulb Qty: 1 Wattage: 60 Finish: Gold Product Name: One Light Wall Sconce UPC: 088675410805 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Bulb Qty: 1 Wattage: 60 Finish: Gold Product Name: One Light Wall Sconce UPC: 088675410805 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-1456GOLD Sconces-Single Glass - 668417 - Capital Lighting, Inc.
Columbus, OH, USA
LS-1456GOLD Sconces-Single Glass
668417
LS-1456GOLD Sconces-Single Glass 668417
PRODUCT DETAILS / SPECS Bulb Qty: 1 Wattage: 60 Finish: Gold Product Name: One Light Wall Sconce UPC: 088675410805 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Bulb
Qty: 1
Wattage: 60
Finish: Gold
Product Name: One Light Wall Sconce
UPC: 088675410805
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668417
Product Name LS-1456GOLD Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Batten Lights - 1256912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 4
View Details