PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 8.50
Extension: 3.75
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Chrome
Product Name: One Light Wall Sconce
UPC: 088675444800
Glass: Frost
Safety Listing: Dry
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 668410 |
| Product Name | LS-16097C/FRO Sconces-Pocket |
| Application | Residential |