Capital Lighting, Inc. LS-16105 Sconces-Pocket 668409

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 9.50 Extension: 2.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Silver Product Name: Two Light Wall Sconce UPC: 088675445630 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 9.50 Extension: 2.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Silver Product Name: Two Light Wall Sconce UPC: 088675445630 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-16105 Sconces-Pocket - 668409 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16105 Sconces-Pocket
668409
LS-16105 Sconces-Pocket 668409
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 9.50 Extension: 2.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Silver Product Name: Two Light Wall Sconce UPC: 088675445630 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 9.50
Extension: 2.75
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Silver
Product Name: Two Light Wall Sconce
UPC: 088675445630
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668409
Product Name LS-16105 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 85mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details