Capital Lighting, Inc. LS-16293C/FRO Bathroom Fixtures-Three Lights 668405

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 7.50 Extension: 3.75 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Chrome Product Name: Three Light Wall Sconce UPC: 088675431244 Glass: Frost Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 7.50 Extension: 3.75 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Chrome Product Name: Three Light Wall Sconce UPC: 088675431244 Glass: Frost Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-16293C/FRO Bathroom Fixtures-Three Lights - 668405 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16293C/FRO Bathroom Fixtures-Three Lights
668405
LS-16293C/FRO Bathroom Fixtures-Three Lights 668405
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 7.50 Extension: 3.75 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Chrome Product Name: Three Light Wall Sconce UPC: 088675431244 Glass: Frost Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 7.50
Extension: 3.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Chrome
Product Name: Three Light Wall Sconce
UPC: 088675431244
Glass: Frost
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668405
Product Name LS-16293C/FRO Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.855m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details