Capital Lighting, Inc. LS-20738C/FRO Lamps-Table Lamps 668392

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 26.50 Bulb Type: Halogen Qty: 5 Wattage: 10 Finish: Chrome Product Name: Five Light Table Lamp UPC: 088675433118 Glass: Frost
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 26.50 Bulb Type: Halogen Qty: 5 Wattage: 10 Finish: Chrome Product Name: Five Light Table Lamp UPC: 088675433118 Glass: Frost

Suppliers

Company
Product
Description
Supplier Links
LS-20738C/FRO Lamps-Table Lamps - 668392 - Capital Lighting, Inc.
Columbus, OH, USA
LS-20738C/FRO Lamps-Table Lamps
668392
LS-20738C/FRO Lamps-Table Lamps 668392
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 26.50 Bulb Type: Halogen Qty: 5 Wattage: 10 Finish: Chrome Product Name: Five Light Table Lamp UPC: 088675433118 Glass: Frost

PRODUCT DETAILS / SPECS
Width/Dia: 8.75
Height: 26.50
Bulb
Type: Halogen
Qty: 5
Wattage: 10
Finish: Chrome
Product Name: Five Light Table Lamp
UPC: 088675433118
Glass: Frost

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668392
Product Name LS-20738C/FRO Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details