Capital Lighting, Inc. LS-2248PS/AMB Mini Pendants-Cable 668389

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 5.00 Extension: 128 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Polished Steel Product Name: Two Light Table and Pendant Lamp UPC: 088675421252 Glass: Amber
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 5.00 Extension: 128 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Polished Steel Product Name: Two Light Table and Pendant Lamp UPC: 088675421252 Glass: Amber

Suppliers

Company
Product
Description
Supplier Links
LS-2248PS/AMB Mini Pendants-Cable - 668389 - Capital Lighting, Inc.
Columbus, OH, USA
LS-2248PS/AMB Mini Pendants-Cable
668389
LS-2248PS/AMB Mini Pendants-Cable 668389
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 5.00 Extension: 128 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Polished Steel Product Name: Two Light Table and Pendant Lamp UPC: 088675421252 Glass: Amber

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 5.00
Extension: 128
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: Polished Steel
Product Name: Two Light Table and Pendant Lamp
UPC: 088675421252
Glass: Amber

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668389
Product Name LS-2248PS/AMB Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details