Capital Lighting, Inc. LS-2306PS Lamps-Desk/Piano Lamps 668385

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 19.50 Bulb Type: Halogen Qty: 1 Wattage: 35 Finish: Polished Steel Product Name: One Light Desk Lamp UPC: 088675419570
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 19.50 Bulb Type: Halogen Qty: 1 Wattage: 35 Finish: Polished Steel Product Name: One Light Desk Lamp UPC: 088675419570

Suppliers

Company
Product
Description
Supplier Links
LS-2306PS Lamps-Desk/Piano Lamps - 668385 - Capital Lighting, Inc.
Columbus, OH, USA
LS-2306PS Lamps-Desk/Piano Lamps
668385
LS-2306PS Lamps-Desk/Piano Lamps 668385
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 19.50 Bulb Type: Halogen Qty: 1 Wattage: 35 Finish: Polished Steel Product Name: One Light Desk Lamp UPC: 088675419570

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 19.50
Bulb
Type: Halogen
Qty: 1
Wattage: 35
Finish: Polished Steel
Product Name: One Light Desk Lamp
UPC: 088675419570

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668385
Product Name LS-2306PS Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147186 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 140mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details