Capital Lighting, Inc. LS-20797 Lamps-Table Lamps 668376

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 34.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Bronze Finished Resin Body Product Name: One Light Table Lamp UPC: 088675434627
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 34.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Bronze Finished Resin Body Product Name: One Light Table Lamp UPC: 088675434627

Suppliers

Company
Product
Description
Supplier Links
LS-20797 Lamps-Table Lamps - 668376 - Capital Lighting, Inc.
Columbus, OH, USA
LS-20797 Lamps-Table Lamps
668376
LS-20797 Lamps-Table Lamps 668376
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 34.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Bronze Finished Resin Body Product Name: One Light Table Lamp UPC: 088675434627

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 34.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Bronze Finished Resin Body
Product Name: One Light Table Lamp
UPC: 088675434627

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668376
Product Name LS-20797 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details