Capital Lighting, Inc. LS-21632 Lamps-Table Lamps 668357

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 33.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Black Product Name: Three Light Table Lamp UPC: 088675446927
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 33.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Black Product Name: Three Light Table Lamp UPC: 088675446927

Suppliers

Company
Product
Description
Supplier Links
LS-21632 Lamps-Table Lamps - 668357 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21632 Lamps-Table Lamps
668357
LS-21632 Lamps-Table Lamps 668357
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 33.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Black Product Name: Three Light Table Lamp UPC: 088675446927

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 33.25
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Black
Product Name: Three Light Table Lamp
UPC: 088675446927

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668357
Product Name LS-21632 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 30 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details