Capital Lighting, Inc. LS-21647 Lamps-Table Lamps 668353

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 17.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: White Ceramic Product Name: One Light Table Lamp UPC: 088675450078
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 17.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: White Ceramic Product Name: One Light Table Lamp UPC: 088675450078

Suppliers

Company
Product
Description
Supplier Links
LS-21647 Lamps-Table Lamps - 668353 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21647 Lamps-Table Lamps
668353
LS-21647 Lamps-Table Lamps 668353
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 17.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: White Ceramic Product Name: One Light Table Lamp UPC: 088675450078

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 17.00
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: White Ceramic
Product Name: One Light Table Lamp
UPC: 088675450078

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668353
Product Name LS-21647 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details