Capital Lighting, Inc. LS-21598 Lamps-Table Lamps 668325

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 20.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Chrome Product Name: One Light Table Lamp UPC: 088675446224
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 20.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Chrome Product Name: One Light Table Lamp UPC: 088675446224

Suppliers

Company
Product
Description
Supplier Links
LS-21598 Lamps-Table Lamps - 668325 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21598 Lamps-Table Lamps
668325
LS-21598 Lamps-Table Lamps 668325
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 20.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Chrome Product Name: One Light Table Lamp UPC: 088675446224

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 20.00
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Chrome
Product Name: One Light Table Lamp
UPC: 088675446224

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668325
Product Name LS-21598 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details