Capital Lighting, Inc. LSI-1358PS/FRO Sconces-Single Glass 668282

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 15.50 Extension: 4 Bulb Type: Medium Wattage: 100 Finish: Polished Steel Product Name: One Light Wall Sconce UPC: 088675419938 Glass: Frost
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 15.50 Extension: 4 Bulb Type: Medium Wattage: 100 Finish: Polished Steel Product Name: One Light Wall Sconce UPC: 088675419938 Glass: Frost

Suppliers

Company
Product
Description
Supplier Links
LSI-1358PS/FRO Sconces-Single Glass - 668282 - Capital Lighting, Inc.
Columbus, OH, USA
LSI-1358PS/FRO Sconces-Single Glass
668282
LSI-1358PS/FRO Sconces-Single Glass 668282
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 15.50 Extension: 4 Bulb Type: Medium Wattage: 100 Finish: Polished Steel Product Name: One Light Wall Sconce UPC: 088675419938 Glass: Frost

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 15.50
Extension: 4
Bulb
Type: Medium
Wattage: 100
Finish: Polished Steel
Product Name: One Light Wall Sconce
UPC: 088675419938
Glass: Frost

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668282
Product Name LSI-1358PS/FRO Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details