Capital Lighting, Inc. LSI-1342PS/FRO Sconces-Pocket 668281

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 23.00 Extension: 4.5 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Steel Product Name: One Light Wall Sconce UPC: 088675419914 Glass: Frost
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 23.00 Extension: 4.5 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Steel Product Name: One Light Wall Sconce UPC: 088675419914 Glass: Frost

Suppliers

Company
Product
Description
Supplier Links
LSI-1342PS/FRO Sconces-Pocket - 668281 - Capital Lighting, Inc.
Columbus, OH, USA
LSI-1342PS/FRO Sconces-Pocket
668281
LSI-1342PS/FRO Sconces-Pocket 668281
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 23.00 Extension: 4.5 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Steel Product Name: One Light Wall Sconce UPC: 088675419914 Glass: Frost

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 23.00
Extension: 4.5
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Polished Steel
Product Name: One Light Wall Sconce
UPC: 088675419914
Glass: Frost

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668281
Product Name LSI-1342PS/FRO Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details