Capital Lighting, Inc. LS-80812 Lamps-Floor Lamps 668277

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 60.50 Bulb Type: Medium/Candelabra Qty: 2 Wattage: 100 Finish: Dark Bronze Product Name: Three Light Floor Lamp & Night Light UPC: 088675433583 Glass: Tiffany
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 60.50 Bulb Type: Medium/Candelabra Qty: 2 Wattage: 100 Finish: Dark Bronze Product Name: Three Light Floor Lamp & Night Light UPC: 088675433583 Glass: Tiffany

Suppliers

Company
Product
Description
Supplier Links
LS-80812 Lamps-Floor Lamps - 668277 - Capital Lighting, Inc.
Columbus, OH, USA
LS-80812 Lamps-Floor Lamps
668277
LS-80812 Lamps-Floor Lamps 668277
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 60.50 Bulb Type: Medium/Candelabra Qty: 2 Wattage: 100 Finish: Dark Bronze Product Name: Three Light Floor Lamp & Night Light UPC: 088675433583 Glass: Tiffany

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 60.50
Bulb
Type: Medium/Candelabra
Qty: 2
Wattage: 100
Finish: Dark Bronze
Product Name: Three Light Floor Lamp & Night Light
UPC: 088675433583
Glass: Tiffany

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668277
Product Name LS-80812 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 907 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details