Capital Lighting, Inc. LS-80851PS/AMB Lamps-Floor Lamps 668276

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 70.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Steel Product Name: One Light Floor Lamp UPC: 088675435136 Glass: Amber Crackled
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 70.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Steel Product Name: One Light Floor Lamp UPC: 088675435136 Glass: Amber Crackled

Suppliers

Company
Product
Description
Supplier Links
LS-80851PS/AMB Lamps-Floor Lamps - 668276 - Capital Lighting, Inc.
Columbus, OH, USA
LS-80851PS/AMB Lamps-Floor Lamps
668276
LS-80851PS/AMB Lamps-Floor Lamps 668276
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 70.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Steel Product Name: One Light Floor Lamp UPC: 088675435136 Glass: Amber Crackled

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 70.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Steel
Product Name: One Light Floor Lamp
UPC: 088675435136
Glass: Amber Crackled

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668276
Product Name LS-80851PS/AMB Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details