Capital Lighting, Inc. LS-8614C/MULTI Lamps-Floor Lamps 668268

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 67.00 Bulb Type: Halogen Qty: 14 Wattage: 10 Finish: Chrome Product Name: 14 Light Floor Lamp UPC: 088675424482
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 67.00 Bulb Type: Halogen Qty: 14 Wattage: 10 Finish: Chrome Product Name: 14 Light Floor Lamp UPC: 088675424482

Suppliers

Company
Product
Description
Supplier Links
LS-8614C/MULTI Lamps-Floor Lamps - 668268 - Capital Lighting, Inc.
Columbus, OH, USA
LS-8614C/MULTI Lamps-Floor Lamps
668268
LS-8614C/MULTI Lamps-Floor Lamps 668268
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 67.00 Bulb Type: Halogen Qty: 14 Wattage: 10 Finish: Chrome Product Name: 14 Light Floor Lamp UPC: 088675424482

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 67.00
Bulb
Type: Halogen
Qty: 14
Wattage: 10
Finish: Chrome
Product Name: 14 Light Floor Lamp
UPC: 088675424482

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668268
Product Name LS-8614C/MULTI Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2001381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details