Capital Lighting, Inc. LS-8513 Lamps-Floor Lamps 668263

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 67.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Satin Steel Product Name: Three Light Floor Lamp UPC: 088675423249
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 67.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Satin Steel Product Name: Three Light Floor Lamp UPC: 088675423249

Suppliers

Company
Product
Description
Supplier Links
LS-8513 Lamps-Floor Lamps - 668263 - Capital Lighting, Inc.
Columbus, OH, USA
LS-8513 Lamps-Floor Lamps
668263
LS-8513 Lamps-Floor Lamps 668263
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 67.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Satin Steel Product Name: Three Light Floor Lamp UPC: 088675423249

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 67.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Satin Steel
Product Name: Three Light Floor Lamp
UPC: 088675423249

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668263
Product Name LS-8513 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details