Capital Lighting, Inc. LSC-160BLK Lamps-Desk/Piano Lamps 668258

Description
PRODUCT DETAILS / SPECS Height: 46.00 Bulb Type: Fluorescent Qty: 1 Wattage: 22 Finish: Black Product Name: Two Light Clamp On Swing Arm Lamp UPC: 088675160014
Description
PRODUCT DETAILS / SPECS Height: 46.00 Bulb Type: Fluorescent Qty: 1 Wattage: 22 Finish: Black Product Name: Two Light Clamp On Swing Arm Lamp UPC: 088675160014

Suppliers

Company
Product
Description
Supplier Links
LSC-160BLK Lamps-Desk/Piano Lamps - 668258 - Capital Lighting, Inc.
Columbus, OH, USA
LSC-160BLK Lamps-Desk/Piano Lamps
668258
LSC-160BLK Lamps-Desk/Piano Lamps 668258
PRODUCT DETAILS / SPECS Height: 46.00 Bulb Type: Fluorescent Qty: 1 Wattage: 22 Finish: Black Product Name: Two Light Clamp On Swing Arm Lamp UPC: 088675160014

PRODUCT DETAILS / SPECS
Height: 46.00
Bulb
Type: Fluorescent
Qty: 1
Wattage: 22
Finish: Black
Product Name: Two Light Clamp On Swing Arm Lamp
UPC: 088675160014

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668258
Product Name LSC-160BLK Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details