Capital Lighting, Inc. LS-9865 Lamps-Floor Lamps 668256

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 57.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Pewter / Silver Product Name: One Light Floor Lamp UPC: 088675412847
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 57.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Pewter / Silver Product Name: One Light Floor Lamp UPC: 088675412847

Suppliers

Company
Product
Description
Supplier Links
LS-9865 Lamps-Floor Lamps - 668256 - Capital Lighting, Inc.
Columbus, OH, USA
LS-9865 Lamps-Floor Lamps
668256
LS-9865 Lamps-Floor Lamps 668256
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 57.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Pewter / Silver Product Name: One Light Floor Lamp UPC: 088675412847

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 57.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Pewter / Silver
Product Name: One Light Floor Lamp
UPC: 088675412847

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668256
Product Name LS-9865 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details