Capital Lighting, Inc. LS-9877 Lamps-Floor Lamps 668251

Description
PRODUCT DETAILS / SPECS Height: 59.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Satin Steel Product Name: One Light Floor Lamp UPC: 088675412878
Description
PRODUCT DETAILS / SPECS Height: 59.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Satin Steel Product Name: One Light Floor Lamp UPC: 088675412878

Suppliers

Company
Product
Description
Supplier Links
LS-9877 Lamps-Floor Lamps - 668251 - Capital Lighting, Inc.
Columbus, OH, USA
LS-9877 Lamps-Floor Lamps
668251
LS-9877 Lamps-Floor Lamps 668251
PRODUCT DETAILS / SPECS Height: 59.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Satin Steel Product Name: One Light Floor Lamp UPC: 088675412878

PRODUCT DETAILS / SPECS
Height: 59.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Satin Steel
Product Name: One Light Floor Lamp
UPC: 088675412878

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668251
Product Name LS-9877 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Batten Lights - 2892167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.82m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details