Capital Lighting, Inc. LS-9577A/SILV Lamps-Floor Lamps 668229

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 59.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Silver Product Name: Two Light Floor Lamp UPC: 088675405610
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 59.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Silver Product Name: Two Light Floor Lamp UPC: 088675405610

Suppliers

Company
Product
Description
Supplier Links
LS-9577A/SILV Lamps-Floor Lamps - 668229 - Capital Lighting, Inc.
Columbus, OH, USA
LS-9577A/SILV Lamps-Floor Lamps
668229
LS-9577A/SILV Lamps-Floor Lamps 668229
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 59.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Silver Product Name: Two Light Floor Lamp UPC: 088675405610

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 59.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Antique Silver
Product Name: Two Light Floor Lamp
UPC: 088675405610

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668229
Product Name LS-9577A/SILV Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details