Capital Lighting, Inc. LS-9416PS/FRO Lamps-Floor Lamps 668212

Description
PRODUCT DETAILS / SPECS Height: 55.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Floor Lamp UPC: 088675402497
Description
PRODUCT DETAILS / SPECS Height: 55.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Floor Lamp UPC: 088675402497

Suppliers

Company
Product
Description
Supplier Links
LS-9416PS/FRO Lamps-Floor Lamps - 668212 - Capital Lighting, Inc.
Columbus, OH, USA
LS-9416PS/FRO Lamps-Floor Lamps
668212
LS-9416PS/FRO Lamps-Floor Lamps 668212
PRODUCT DETAILS / SPECS Height: 55.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Floor Lamp UPC: 088675402497

PRODUCT DETAILS / SPECS
Height: 55.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Polished Steel
Product Name: One Light Floor Lamp
UPC: 088675402497

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668212
Product Name LS-9416PS/FRO Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details