Capital Lighting, Inc. LS-2345PS Lamps-Desk/Piano Lamps 668199

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 16.00 Bulb Type: LED Qty: 20 Finish: Polished Steel Product Name: 20 Light LED Desk Lamp UPC: 088675422365
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 16.00 Bulb Type: LED Qty: 20 Finish: Polished Steel Product Name: 20 Light LED Desk Lamp UPC: 088675422365

Suppliers

Company
Product
Description
Supplier Links
LS-2345PS Lamps-Desk/Piano Lamps - 668199 - Capital Lighting, Inc.
Columbus, OH, USA
LS-2345PS Lamps-Desk/Piano Lamps
668199
LS-2345PS Lamps-Desk/Piano Lamps 668199
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 16.00 Bulb Type: LED Qty: 20 Finish: Polished Steel Product Name: 20 Light LED Desk Lamp UPC: 088675422365

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 16.00
Bulb
Type: LED
Qty: 20
Finish: Polished Steel
Product Name: 20 Light LED Desk Lamp
UPC: 088675422365

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668199
Product Name LS-2345PS Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details