Capital Lighting, Inc. LS-2346PS/BLU Lamps-Accent Lamps 668194

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 17.00 Bulb Type: Halogen Qty: 1 Wattage: 35 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675421085 Glass: Blue
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 17.00 Bulb Type: Halogen Qty: 1 Wattage: 35 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675421085 Glass: Blue

Suppliers

Company
Product
Description
Supplier Links
LS-2346PS/BLU Lamps-Accent Lamps - 668194 - Capital Lighting, Inc.
Columbus, OH, USA
LS-2346PS/BLU Lamps-Accent Lamps
668194
LS-2346PS/BLU Lamps-Accent Lamps 668194
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 17.00 Bulb Type: Halogen Qty: 1 Wattage: 35 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675421085 Glass: Blue

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 17.00
Bulb
Type: Halogen
Qty: 1
Wattage: 35
Finish: Polished Steel
Product Name: One Light Table Lamp
UPC: 088675421085
Glass: Blue

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668194
Product Name LS-2346PS/BLU Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details