Capital Lighting, Inc. LS-2511PS/NAT Lamps-Table Lamps 668179

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 22.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Steel and Nature Product Name: One Light Table Lamp UPC: 088675422136
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 22.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Steel and Nature Product Name: One Light Table Lamp UPC: 088675422136

Suppliers

Company
Product
Description
Supplier Links
LS-2511PS/NAT Lamps-Table Lamps - 668179 - Capital Lighting, Inc.
Columbus, OH, USA
LS-2511PS/NAT Lamps-Table Lamps
668179
LS-2511PS/NAT Lamps-Table Lamps 668179
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 22.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Steel and Nature Product Name: One Light Table Lamp UPC: 088675422136

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 22.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Polished Steel and Nature
Product Name: One Light Table Lamp
UPC: 088675422136

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668179
Product Name LS-2511PS/NAT Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Emergency Lighting - 2869545 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details