Capital Lighting, Inc. LS-2513 Lamps-Table Lamps 668177

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 31.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Satin Steel Product Name: Three Light Table Lamp UPC: 088675423232
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 31.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Satin Steel Product Name: Three Light Table Lamp UPC: 088675423232

Suppliers

Company
Product
Description
Supplier Links
LS-2513 Lamps-Table Lamps - 668177 - Capital Lighting, Inc.
Columbus, OH, USA
LS-2513 Lamps-Table Lamps
668177
LS-2513 Lamps-Table Lamps 668177
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 31.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Satin Steel Product Name: Three Light Table Lamp UPC: 088675423232

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 31.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Satin Steel
Product Name: Three Light Table Lamp
UPC: 088675423232

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668177
Product Name LS-2513 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details