Capital Lighting, Inc. LS-2734 Lamps-Table Lamps 668160

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 23.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Dark Walnut Product Name: One Light Table Lamp UPC: 088675426158
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 23.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Dark Walnut Product Name: One Light Table Lamp UPC: 088675426158

Suppliers

Company
Product
Description
Supplier Links
LS-2734 Lamps-Table Lamps - 668160 - Capital Lighting, Inc.
Columbus, OH, USA
LS-2734 Lamps-Table Lamps
668160
LS-2734 Lamps-Table Lamps 668160
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 23.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Dark Walnut Product Name: One Light Table Lamp UPC: 088675426158

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 23.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Dark Walnut
Product Name: One Light Table Lamp
UPC: 088675426158

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668160
Product Name LS-2734 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details