Capital Lighting, Inc. LS-3386PS/BLU Lamps-Accent Lamps 668159

Description
PRODUCT DETAILS / SPECS Height: 17.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675406808
Description
PRODUCT DETAILS / SPECS Height: 17.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675406808

Suppliers

Company
Product
Description
Supplier Links
LS-3386PS/BLU Lamps-Accent Lamps - 668159 - Capital Lighting, Inc.
Columbus, OH, USA
LS-3386PS/BLU Lamps-Accent Lamps
668159
LS-3386PS/BLU Lamps-Accent Lamps 668159
PRODUCT DETAILS / SPECS Height: 17.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675406808

PRODUCT DETAILS / SPECS
Height: 17.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Polished Steel
Product Name: One Light Table Lamp
UPC: 088675406808

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668159
Product Name LS-3386PS/BLU Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details