Capital Lighting, Inc. LS-3386PS/FRO Lamps-Accent Lamps 668157

Description
PRODUCT DETAILS / SPECS Height: 17.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675406815
Description
PRODUCT DETAILS / SPECS Height: 17.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675406815

Suppliers

Company
Product
Description
Supplier Links
LS-3386PS/FRO Lamps-Accent Lamps - 668157 - Capital Lighting, Inc.
Columbus, OH, USA
LS-3386PS/FRO Lamps-Accent Lamps
668157
LS-3386PS/FRO Lamps-Accent Lamps 668157
PRODUCT DETAILS / SPECS Height: 17.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675406815

PRODUCT DETAILS / SPECS
Height: 17.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Polished Steel
Product Name: One Light Table Lamp
UPC: 088675406815

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668157
Product Name LS-3386PS/FRO Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details