Capital Lighting, Inc. LS-3357H Lamps-Table Lamps 668122

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 22.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Rust Product Name: Two Light Table Lamp UPC: 088675400974
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 22.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Rust Product Name: Two Light Table Lamp UPC: 088675400974

Suppliers

Company
Product
Description
Supplier Links
LS-3357H Lamps-Table Lamps - 668122 - Capital Lighting, Inc.
Columbus, OH, USA
LS-3357H Lamps-Table Lamps
668122
LS-3357H Lamps-Table Lamps 668122
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 22.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Rust Product Name: Two Light Table Lamp UPC: 088675400974

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 22.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Antique Rust
Product Name: Two Light Table Lamp
UPC: 088675400974

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668122
Product Name LS-3357H Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1570mm(L)
View Details