Capital Lighting, Inc. LS-2922 Lamps-Table Lamps 668114

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Banded Ceramic Body Product Name: One Light Table Lamp UPC: 088675427735
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Banded Ceramic Body Product Name: One Light Table Lamp UPC: 088675427735

Suppliers

Company
Product
Description
Supplier Links
LS-2922 Lamps-Table Lamps - 668114 - Capital Lighting, Inc.
Columbus, OH, USA
LS-2922 Lamps-Table Lamps
668114
LS-2922 Lamps-Table Lamps 668114
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Banded Ceramic Body Product Name: One Light Table Lamp UPC: 088675427735

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 30.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Banded Ceramic Body
Product Name: One Light Table Lamp
UPC: 088675427735

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668114
Product Name LS-2922 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details