Capital Lighting, Inc. LS-3514SS/GRN Lamps-Table Lamps 668095

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 14.00 Bulb Type: G Qty: 1 Wattage: 60 Finish: Satin Steel Product Name: One Light Table Lamp UPC: 088675405290
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 14.00 Bulb Type: G Qty: 1 Wattage: 60 Finish: Satin Steel Product Name: One Light Table Lamp UPC: 088675405290

Suppliers

Company
Product
Description
Supplier Links
LS-3514SS/GRN Lamps-Table Lamps - 668095 - Capital Lighting, Inc.
Columbus, OH, USA
LS-3514SS/GRN Lamps-Table Lamps
668095
LS-3514SS/GRN Lamps-Table Lamps 668095
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 14.00 Bulb Type: G Qty: 1 Wattage: 60 Finish: Satin Steel Product Name: One Light Table Lamp UPC: 088675405290

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 14.00
Bulb
Type: G
Qty: 1
Wattage: 60
Finish: Satin Steel
Product Name: One Light Table Lamp
UPC: 088675405290

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668095
Product Name LS-3514SS/GRN Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2856534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details