Capital Lighting, Inc. LS-3501FROST Lamps-Accent Lamps 668091

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.00 Bulb Qty: 1 Wattage: 60 Finish: Frost Product Name: Two Light Table Lamp UPC: 088675401612
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.00 Bulb Qty: 1 Wattage: 60 Finish: Frost Product Name: Two Light Table Lamp UPC: 088675401612

Suppliers

Company
Product
Description
Supplier Links
LS-3501FROST Lamps-Accent Lamps - 668091 - Capital Lighting, Inc.
Columbus, OH, USA
LS-3501FROST Lamps-Accent Lamps
668091
LS-3501FROST Lamps-Accent Lamps 668091
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.00 Bulb Qty: 1 Wattage: 60 Finish: Frost Product Name: Two Light Table Lamp UPC: 088675401612

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 9.00
Bulb
Qty: 1
Wattage: 60
Finish: Frost
Product Name: Two Light Table Lamp
UPC: 088675401612

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668091
Product Name LS-3501FROST Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details