Capital Lighting, Inc. LS-80456 Lamps-Floor Lamps 668085

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 70.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Floor Lamp UPC: 088675431060 Glass: Black
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 70.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Floor Lamp UPC: 088675431060 Glass: Black

Suppliers

Company
Product
Description
Supplier Links
LS-80456 Lamps-Floor Lamps - 668085 - Capital Lighting, Inc.
Columbus, OH, USA
LS-80456 Lamps-Floor Lamps
668085
LS-80456 Lamps-Floor Lamps 668085
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 70.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Floor Lamp UPC: 088675431060 Glass: Black

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 70.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Polished Steel
Product Name: One Light Floor Lamp
UPC: 088675431060
Glass: Black

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668085
Product Name LS-80456 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.52 m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details