Capital Lighting, Inc. LS-3599C/FRO Lamps-Table Lamps 668078

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 17.00 Bulb Type: Halogen Qty: 1 Wattage: 75 Finish: Chrome Product Name: One Light Table Lamp UPC: 088675406952
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 17.00 Bulb Type: Halogen Qty: 1 Wattage: 75 Finish: Chrome Product Name: One Light Table Lamp UPC: 088675406952

Suppliers

Company
Product
Description
Supplier Links
LS-3599C/FRO Lamps-Table Lamps - 668078 - Capital Lighting, Inc.
Columbus, OH, USA
LS-3599C/FRO Lamps-Table Lamps
668078
LS-3599C/FRO Lamps-Table Lamps 668078
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 17.00 Bulb Type: Halogen Qty: 1 Wattage: 75 Finish: Chrome Product Name: One Light Table Lamp UPC: 088675406952

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 17.00
Bulb
Type: Halogen
Qty: 1
Wattage: 75
Finish: Chrome
Product Name: One Light Table Lamp
UPC: 088675406952

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668078
Product Name LS-3599C/FRO Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2305089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details