Capital Lighting, Inc. LS-3522L/AMB Lamps-Accent Lamps 668077

Description
PRODUCT DETAILS / SPECS Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Light Amber Product Name: One Light Glass Vase Light UPC: 088675404613
Description
PRODUCT DETAILS / SPECS Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Light Amber Product Name: One Light Glass Vase Light UPC: 088675404613

Suppliers

Company
Product
Description
Supplier Links
LS-3522L/AMB Lamps-Accent Lamps - 668077 - Capital Lighting, Inc.
Columbus, OH, USA
LS-3522L/AMB Lamps-Accent Lamps
668077
LS-3522L/AMB Lamps-Accent Lamps 668077
PRODUCT DETAILS / SPECS Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Light Amber Product Name: One Light Glass Vase Light UPC: 088675404613

PRODUCT DETAILS / SPECS
Height: 10.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Light Amber
Product Name: One Light Glass Vase Light
UPC: 088675404613

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668077
Product Name LS-3522L/AMB Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2068807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details