Capital Lighting, Inc. LS-3522L/GRN Lamps-Accent Lamps 668076

Description
PRODUCT DETAILS / SPECS Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Light Green Product Name: One Light Glass Vase Light UPC: 088675404590
Description
PRODUCT DETAILS / SPECS Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Light Green Product Name: One Light Glass Vase Light UPC: 088675404590

Suppliers

Company
Product
Description
Supplier Links
LS-3522L/GRN Lamps-Accent Lamps - 668076 - Capital Lighting, Inc.
Columbus, OH, USA
LS-3522L/GRN Lamps-Accent Lamps
668076
LS-3522L/GRN Lamps-Accent Lamps 668076
PRODUCT DETAILS / SPECS Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Light Green Product Name: One Light Glass Vase Light UPC: 088675404590

PRODUCT DETAILS / SPECS
Height: 10.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Light Green
Product Name: One Light Glass Vase Light
UPC: 088675404590

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668076
Product Name LS-3522L/GRN Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details