Capital Lighting, Inc. LS-3580 Lamps-Table Lamps 668070

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 21.50 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Antique Bronze Product Name: Two Light Table Lamp UPC: 088675408048 Glass: Tiffany
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 21.50 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Antique Bronze Product Name: Two Light Table Lamp UPC: 088675408048 Glass: Tiffany

Suppliers

Company
Product
Description
Supplier Links
LS-3580 Lamps-Table Lamps - 668070 - Capital Lighting, Inc.
Columbus, OH, USA
LS-3580 Lamps-Table Lamps
668070
LS-3580 Lamps-Table Lamps 668070
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 21.50 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Antique Bronze Product Name: Two Light Table Lamp UPC: 088675408048 Glass: Tiffany

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 21.50
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: Antique Bronze
Product Name: Two Light Table Lamp
UPC: 088675408048
Glass: Tiffany

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668070
Product Name LS-3580 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2496471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details