Capital Lighting, Inc. LS-3862PS Lamps-Table Lamps 668068

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 25.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675411840
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 25.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675411840

Suppliers

Company
Product
Description
Supplier Links
LS-3862PS Lamps-Table Lamps - 668068 - Capital Lighting, Inc.
Columbus, OH, USA
LS-3862PS Lamps-Table Lamps
668068
LS-3862PS Lamps-Table Lamps 668068
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 25.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675411840

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 25.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Steel
Product Name: One Light Table Lamp
UPC: 088675411840

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668068
Product Name LS-3862PS Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details