Capital Lighting, Inc. LS-3797C/FRO Lamps-Table Lamps 668061

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 17.50 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Chrome Product Name: Three Light Table Lamp UPC: 088675414568
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 17.50 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Chrome Product Name: Three Light Table Lamp UPC: 088675414568

Suppliers

Company
Product
Description
Supplier Links
LS-3797C/FRO Lamps-Table Lamps - 668061 - Capital Lighting, Inc.
Columbus, OH, USA
LS-3797C/FRO Lamps-Table Lamps
668061
LS-3797C/FRO Lamps-Table Lamps 668061
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 17.50 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Chrome Product Name: Three Light Table Lamp UPC: 088675414568

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 17.50
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: Chrome
Product Name: Three Light Table Lamp
UPC: 088675414568

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668061
Product Name LS-3797C/FRO Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details