PRODUCT DETAILS / SPECS
Height: 21.50
Bulb
Type: Medium
Qty: 1
Wattage: 40
Finish: Polished Steel
Product Name: One Light Table Lamp
UPC: 088675407812
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 668043 |
| Product Name | LS-3676PS Lamps-Desk/Piano Lamps |
| Application | Residential |