Capital Lighting, Inc. LS-3890PS/FRO Lamps-Table Lamps 668036

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 20.50 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Polished Steel Product Name: Two Light Table Lamp UPC: 088675412953
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 20.50 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Polished Steel Product Name: Two Light Table Lamp UPC: 088675412953

Suppliers

Company
Product
Description
Supplier Links
LS-3890PS/FRO Lamps-Table Lamps - 668036 - Capital Lighting, Inc.
Columbus, OH, USA
LS-3890PS/FRO Lamps-Table Lamps
668036
LS-3890PS/FRO Lamps-Table Lamps 668036
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 20.50 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Polished Steel Product Name: Two Light Table Lamp UPC: 088675412953

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 20.50
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: Polished Steel
Product Name: Two Light Table Lamp
UPC: 088675412953

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668036
Product Name LS-3890PS/FRO Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details