Capital Lighting, Inc. LS-3921PS Lamps-Table Lamps 668035

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 24.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675416449
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 24.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675416449

Suppliers

Company
Product
Description
Supplier Links
LS-3921PS Lamps-Table Lamps - 668035 - Capital Lighting, Inc.
Columbus, OH, USA
LS-3921PS Lamps-Table Lamps
668035
LS-3921PS Lamps-Table Lamps 668035
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 24.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675416449

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 24.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Polished Steel
Product Name: One Light Table Lamp
UPC: 088675416449

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668035
Product Name LS-3921PS Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details