Capital Lighting, Inc. LS-5589 Flush Mounts-Bowl Style 668022

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Polished Steel Product Name: Two Light Flush Mount Ceiling Light UPC: 088675445654
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Polished Steel Product Name: Two Light Flush Mount Ceiling Light UPC: 088675445654

Suppliers

Company
Product
Description
Supplier Links
LS-5589 Flush Mounts-Bowl Style - 668022 - Capital Lighting, Inc.
Columbus, OH, USA
LS-5589 Flush Mounts-Bowl Style
668022
LS-5589 Flush Mounts-Bowl Style 668022
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Polished Steel Product Name: Two Light Flush Mount Ceiling Light UPC: 088675445654

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: Polished Steel
Product Name: Two Light Flush Mount Ceiling Light
UPC: 088675445654

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668022
Product Name LS-5589 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 151.3mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details