Capital Lighting, Inc. LS-5588 Flush Mounts-Bowl Style 668020

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Mirror Product Name: Two Light Flush Mount Ceiling Light UPC: 088675445647 Glass: Mirror
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Mirror Product Name: Two Light Flush Mount Ceiling Light UPC: 088675445647 Glass: Mirror

Suppliers

Company
Product
Description
Supplier Links
LS-5588 Flush Mounts-Bowl Style - 668020 - Capital Lighting, Inc.
Columbus, OH, USA
LS-5588 Flush Mounts-Bowl Style
668020
LS-5588 Flush Mounts-Bowl Style 668020
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Mirror Product Name: Two Light Flush Mount Ceiling Light UPC: 088675445647 Glass: Mirror

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: Mirror
Product Name: Two Light Flush Mount Ceiling Light
UPC: 088675445647
Glass: Mirror

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668020
Product Name LS-5588 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2001381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details