Capital Lighting, Inc. LS-3934PS Lamps-Table Lamps 668019

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 28.00 Bulb Qty: 1 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675415732
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 28.00 Bulb Qty: 1 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675415732

Suppliers

Company
Product
Description
Supplier Links
LS-3934PS Lamps-Table Lamps - 668019 - Capital Lighting, Inc.
Columbus, OH, USA
LS-3934PS Lamps-Table Lamps
668019
LS-3934PS Lamps-Table Lamps 668019
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 28.00 Bulb Qty: 1 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675415732

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 28.00
Bulb
Qty: 1
Finish: Polished Steel
Product Name: One Light Table Lamp
UPC: 088675415732

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668019
Product Name LS-3934PS Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details