Capital Lighting, Inc. LS-3950C/MULTI Lamps-Table Lamps 668013

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 34.00 Bulb Type: Halogen Qty: 12 Wattage: 10 Finish: Chrome Product Name: 12 Light Table Lamp UPC: 088675415541
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 34.00 Bulb Type: Halogen Qty: 12 Wattage: 10 Finish: Chrome Product Name: 12 Light Table Lamp UPC: 088675415541

Suppliers

Company
Product
Description
Supplier Links
LS-3950C/MULTI Lamps-Table Lamps - 668013 - Capital Lighting, Inc.
Columbus, OH, USA
LS-3950C/MULTI Lamps-Table Lamps
668013
LS-3950C/MULTI Lamps-Table Lamps 668013
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 34.00 Bulb Type: Halogen Qty: 12 Wattage: 10 Finish: Chrome Product Name: 12 Light Table Lamp UPC: 088675415541

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 34.00
Bulb
Type: Halogen
Qty: 12
Wattage: 10
Finish: Chrome
Product Name: 12 Light Table Lamp
UPC: 088675415541

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668013
Product Name LS-3950C/MULTI Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 656mm(L)
View Details