Capital Lighting, Inc. LS-3973PS/CLR Lamps-Table Lamps 668012

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 33.00 Bulb Type: Halogen Qty: 5 Wattage: 20 Finish: Polished Steel Product Name: Five Light Table Lamp UPC: 088675416302
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 33.00 Bulb Type: Halogen Qty: 5 Wattage: 20 Finish: Polished Steel Product Name: Five Light Table Lamp UPC: 088675416302

Suppliers

Company
Product
Description
Supplier Links
LS-3973PS/CLR Lamps-Table Lamps - 668012 - Capital Lighting, Inc.
Columbus, OH, USA
LS-3973PS/CLR Lamps-Table Lamps
668012
LS-3973PS/CLR Lamps-Table Lamps 668012
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 33.00 Bulb Type: Halogen Qty: 5 Wattage: 20 Finish: Polished Steel Product Name: Five Light Table Lamp UPC: 088675416302

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 33.00
Bulb
Type: Halogen
Qty: 5
Wattage: 20
Finish: Polished Steel
Product Name: Five Light Table Lamp
UPC: 088675416302

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668012
Product Name LS-3973PS/CLR Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 1950235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.8 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details