Capital Lighting, Inc. LS-3955PS/FRO Lamps-Table Lamps 668011

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 22.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675417514
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 22.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675417514

Suppliers

Company
Product
Description
Supplier Links
LS-3955PS/FRO Lamps-Table Lamps - 668011 - Capital Lighting, Inc.
Columbus, OH, USA
LS-3955PS/FRO Lamps-Table Lamps
668011
LS-3955PS/FRO Lamps-Table Lamps 668011
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 22.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675417514

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 22.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Steel
Product Name: One Light Table Lamp
UPC: 088675417514

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668011
Product Name LS-3955PS/FRO Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 615 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details