Capital Lighting, Inc. LS-5325AB Flush Mounts-Bowl Style 668005

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 6.00 Bulb Type: Fluorescent Qty: 1 Wattage: 30 Finish: Antique Brass Product Name: One Light Flush Mount Ceiling Light UPC: 088675418153
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 6.00 Bulb Type: Fluorescent Qty: 1 Wattage: 30 Finish: Antique Brass Product Name: One Light Flush Mount Ceiling Light UPC: 088675418153

Suppliers

Company
Product
Description
Supplier Links
LS-5325AB Flush Mounts-Bowl Style - 668005 - Capital Lighting, Inc.
Columbus, OH, USA
LS-5325AB Flush Mounts-Bowl Style
668005
LS-5325AB Flush Mounts-Bowl Style 668005
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 6.00 Bulb Type: Fluorescent Qty: 1 Wattage: 30 Finish: Antique Brass Product Name: One Light Flush Mount Ceiling Light UPC: 088675418153

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 6.00
Bulb
Type: Fluorescent
Qty: 1
Wattage: 30
Finish: Antique Brass
Product Name: One Light Flush Mount Ceiling Light
UPC: 088675418153

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668005
Product Name LS-5325AB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details